The PC673-2A-SD-48DLT is a 30 amp double-pole single-throw normally open power relay with screw terminals and DIN rail mounting, designed for switching AC and DC loads up to 277VAC and 150VDC. It features a 48VDC coil requiring 1.9W power, a test button, and an LED indicator. The relay has a 4 kV AC dielectric strength between coil and contacts, operates at -40°C to 85°C, and meets UL94V-2 flammability rating. Mechanical life is rated at 5 x 10^7 operations, with an electrical life of 1 x 10^5 operations at rated load. Contact material is silver alloy with an initial contact resistance of 50 mΩ maximum. Terminals support 8N mechanical strength. Operate and release times are 30 ms maximum.
Mounting Type: DIN Rail, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-48DLT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |