The PC673-2A-SD-48DL is a 30 Amp power relay with a DPST NO contact form, designed for switching applications with 277VAC and 150VDC maximum switching voltages. It features screw terminals and DIN rail mounting, with a 48VDC coil requiring 1.9W power. The relay has a 30 ms operate and release time, operates from -40°C to 85°C, and meets UL94V-2 flame resistance standards. Dielectric strength is 4000 VAC between coil and contacts, and insulation resistance is 500 MΩ min at 500 VDC. The contact material is silver alloy, with a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. The unit weighs 120 g and includes a test button option as noted in the configuration table.
Mounting Type: DIN Rail, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-48DL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |