The PC673-2A-SD-220ALT is a 30 amp contactor with a DPST NO contact form, screw terminals, DIN rail mounting, and a 220VAC coil. It features a test button and is rated for 277VAC switching voltage with a coil power consumption of 2.5VA. The device has a 4000 VAC dielectric strength between coil and contacts, 500 MΩ insulation resistance, and operates within a temperature range of -40°C to 85°C. It meets UL94V-2 flammability standards and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load.
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-220ALT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |