The PC673 series is a 30 amp power relay with dual contacts and T-bar construction, available in SPST or DPST normally open contact forms. This variant, PC673-2A-SD-110DL, features screw terminals and DIN rail mounting with a 110VDC coil. It supports switching up to 277VAC and 150VDC, with a maximum switching power of 6925 VA and a dielectric strength of 4000 VAC between coil and contacts. The relay has an operate and release time of 30 ms max, operates from -40°C to 85°C, and offers a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It complies with UL94V-2 flame resistance and uses silver alloy contacts. The coil consumes 1.9 W at rated voltage.
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-110DL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |