The PC673-2A-P-6D is a 30 A dual-contact power relay with DPST normally open contacts and PCB pin termination, designed for DC coil operation at 6 V. It features a plug-in mounting style, with a coil power consumption of 1.9 W and an operate and release time of 30 ms maximum. The relay complies with UL and cUL ratings for AC-1 resistive loads up to 25 A at 277 VAC and AC-15 inductive loads of 1.5 HP at 120 VAC. Dielectric strength is rated at 4000 VAC between coil and contacts, and insulation resistance is 500 MΩ minimum at 500 VDC. The contact material is silver alloy, and the operating temperature range is -40°C to 85°C. Mechanical service life is rated at 5 × 10⁷ operations, and electrical service life at 1 × 10⁵ operations. The case is made of UL94V-2 flame-resistant plastic.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-6D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |