The PC673-2A-P-24DT is a 30A dual contact power relay with DPST-NO contacts, PCB pin mounting, and a 24VDC coil. It features a fast-operating time of 30 ms maximum and a release time of 30 ms maximum. The relay has a dielectric strength of 4000 VAC between coil and contacts, an insulation resistance of 500 MΩ min at 500 VDC, and a contact material of Ag alloy. It operates from -40°C to 85°C, supports a maximum switching voltage of 277VAC or 150VDC, and has a coil power consumption of 1.9W. The case is designed for PCB mounting with terminal strength of 8N, and meets UL94V-2 flame resistance standards.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-24DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |