The PC673-1A-TF-6DT is a 30A SPST normally open power relay with flange and terminal mounting, featuring a 6VDC coil and a test button. It has a dielectric strength of 4000 VAC between coil and contacts, operates at -40°C to 85°C, and meets UL94V-2 flame resistance. The relay has a contact resistance of 50 mΩ max, an operate and release time of 30 ms max, and a mechanical service life of 5 × 10⁷ operations. The coil consumes 1.9 W at rated voltage, and the contacts are made of silver alloy. It supports switching up to 277 VAC and 150 VDC.
Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-6DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |