Picker Components General Purpose Relays PC673-1A-TF-48DT

Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with SPST-NO contact form, available in flange-mounted configurations with screw terminals. It supports AC or DC coil operation, with a 48VDC coil variant consuming 1.9W. The relay features a 4 kV AC dielectric strength between coil and contacts, a maximum switching voltage of 277VAC and 150VDC, and operates from -40°C to 85°C. Contact material is silver alloy, with initial contact resistance under 50 mΩ. Mechanical life exceeds 5 × 10· operations, and electrical life is 1 × 10µ operations at resistive loads. The unit has a test button option and is rated UL94V-2 for flammability.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with SPST-NO contact form, available in flange-mounted configurations with screw terminals. It supports AC or DC coil operation, with a 48VDC coil variant consuming 1.9W. The relay features a 4 kV AC dielectric strength between coil and contacts, a maximum switching voltage of 277VAC and 150VDC, and operates from -40°C to 85°C. Contact material is silver alloy, with initial contact resistance under 50 mΩ. Mechanical life exceeds 5 × 10· operations, and electrical life is 1 × 10µ operations at resistive loads. The unit has a test button option and is rated UL94V-2 for flammability.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-TF-48DT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-TF-48DT
General Purpose Relays 2500-PC673-1A-TF-48DT
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-TF-48DT
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details