The PC673-1A-TF-24AT is a 30A power relay with a single-pole normally open contact, flange mount, and 24VAC coil. It features a push-to-test button and solder lug terminals. The relay has a dielectric strength of 4000 VAC between coil and contacts, an operating temperature range of -40°C to 85°C, and a coil power consumption of 2.5VA. It meets UL94V-2 flame resistance standards and provides 500 MΩ minimum insulation resistance at 500 VDC. The contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC, and a mechanical life of 5 × 10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-24AT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |