The PC673-1A-TF-110AT is a 30 A single-pole normally open power relay with flange mounting and solder lug terminals, designed for AC coil operation at 110 VAC. It features a test button and meets UL/cUL ratings for resistive loads at 30 A at 277 VAC and inductive loads up to 1½ HP at 120 VAC. The relay has a 4 kV AC dielectric strength between contacts and coil, an operate and release time of 30 ms maximum, and operates from -40°C to 85°C. The coil consumes 2.5 VA, and the contacts are made of silver oxide alloy. The housing is UL94V-2 flame resistant, and mechanical life is rated at 5 × 10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-110AT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |