The PC673-1A-TD-48AT is a 30 A single-pole normally open power relay with a 48 VAC coil, designed for DIN rail mounting with a test button. It features fast-on terminals, Ag alloy contacts, and a 4 kV AC dielectric strength between coil and contacts. The relay operates at 30 ms maximum for both operate and release times, supports up to 277 VAC switching voltage, and consumes 2.5 VA at its rated coil voltage. It meets UL94V-2 flammability requirements and operates within a temperature range of -40°C to 85°C. The case is plug-in style with a weight of 120 g for screw terminal and DIN rail variants.
Mounting Type: DIN Rail, Coil Voltage: 48VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-48AT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |