The PC673-1A-TD-380A is a 30 amp SPST normally open power relay with a 380VAC coil, designed for DIN rail mounting with screw terminals and a test button. It features dual contacts with T-bar construction, a 4 kV AC dielectric strength between coil and contacts, and operates with 2.5 VA coil power. The relay supports switching up to 277 VAC and 150 VDC, with an operating temperature range of -40°C to 85°C. Contact material is silver alloy, and insulation resistance is 500 MΩ min at 500 VDC. Mechanical life is 5 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive load. The case is UL94V-2 flame resistant plastic, and the relay meets UL and cUL ratings for AC-1 and AC-15 loads.
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-380A |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |