The PC673 series is a 30 amp power relay with SPST normally open contact form, available in DIN rail mounting with screw terminals and a test button. It supports 12VDC coil operation with a coil power consumption of 1.9W, and is rated for 30A at 277VAC resistive load. The relay has a maximum switching voltage of 277VAC and 150VDC, with a dielectric strength of 4000 VAC between coil and contacts. Operate and release times are 30 ms maximum. The housing is UL94V-2 flame-resistant plastic, with an operating temperature range of -40°C to 85°C. The contact material is silver alloy, and the terminals meet a mechanical strength of 8N. The relay is rated for 5 × 10⁷ mechanical operations and 1 × 10⁵ electrical operations. Weight is 120 g when screw terminal and DIN rail mounted.
Mounting Type: DIN Rail, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-12DT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |