The PC673-1A-TD-110AT is a 30A SPST-NO power relay with a 110VAC coil, mounted on DIN rail with a test button. It features Fast-On terminals, dual contacts with T-bar construction, and a 4kV AC dielectric isolation between coil and contacts. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 500 MΩ min at 500 VDC, and a mechanical life of 5 × 10⁷ operations. Coil power consumption is 2.5VA, with a maximum switching voltage of 277VAC and resistive load rating of 30A at 277VAC. The contacts are made of silver alloy, and the housing is UL94V-2 flame-resistant plastic. Its operate and release times are both 30ms max.
Mounting Type: DIN Rail, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-110AT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |