The PC673-1A-T-220DT is a 30A single-pole normally-open power relay with a 220VDC coil, a test button, and Terminals mounting style. It features dual contacts with T-bar construction, 4kV AC dielectric isolation between coil and contacts, and Ag Alloy contacts. The relay operates with 1.9W coil power, has a 30ms operate and release time, and supports switching up to 277VAC or 150VDC. It is rated for operation from -40°C to 85°C, meets UL94V-2 flammability standards, and has a mechanical life of 5 × 10⁷ operations. The unit weighs 90g and is designed for panel or flange mounting.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-220DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |