The PC673-1A-T-220AT is a 30 Amp SPST normally open power relay with a 220VAC coil, terminals, a test button, and flange mounting. It features a T-bar contact construction, Ag Alloy contacts, and 4 kV AC dielectric isolation between coil and contacts. The relay operates at 30 ms maximum for both operate and release times, with a maximum switching voltage of 277 VAC and 150 VDC. It meets UL and cUL ratings for 30 A at 277 VAC resistive loads and supports 3 HP at 240 VAC inductive loads. The operating temperature range is -40°C to 85°C, with a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The case is made of UL94V-2 flame-resistant plastic, and the coil power consumption is 2.5 VA. The part weighs 120 g with screw terminals and flange.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-220AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |