The PC673-1A-T-220A is a 30A SPST normally open power relay with fast-on terminals and a 220VAC coil. It features a T-bar contact construction, 4kV AC dielectric isolation between coil and contacts, and operates with 2.5VA coil power. The relay is rated for 277VAC switching voltage with a 150VDC maximum, and supports an operating temperature range from -40°C to 85°C. It meets UL94V-2 flame resistance standards and has a mechanical life of 5 × 10⁷ operations. The mounting style is terminal with flange, and the unit weighs 90g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-220A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |