The PC673-1A-T-12A is a 30A single-pole normally-open power relay with terminal mounting and a 12VAC coil, designed for residential and industrial switching applications. It features a 4KV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and operates at 2.5VA coil power with a 30ms operate and release time. Contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC. The relay is rated for -40°C to 85°C operating temperature and has a mechanical life of 5 × 10^7 operations. It complies with UL94V-2 flammability rating and weighs 90g in terminal configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-12A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |