The PC673-1A-T-110DT is a 30 amp SPST normally open power relay with a 110VDC coil, test button, and Fast-On terminals. It features a T-Bar contact construction, 4 kV AC dielectric strength between coil and contacts, and operates at -40°C to 85°C. The relay has a coil power consumption of 1.9W, an operate and release time of 30 ms max, and uses Ag alloy contacts. It is rated for 30A at 277VAC resistive load and meets UL94V-2 flammability standards. The unit weighs 90 g and is designed for plug-in mounting.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-110DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |