Picker Components General Purpose Relays PC673-1A-T-110A

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-T-110A is a 30 A SPST normally open power relay with a 110 VAC coil, Fast-On terminals, and a test button. It features dual contacts with T-bar construction, a 4 kV AC dielectric strength between coil and contacts, and operation at up to 277 VAC. The relay has a 30 ms operate and release time, a coil power consumption of 2.5 VA, and operates from -40°C to 85°C. It is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations. The case is made of UL94V-2 flame-resistant plastic and weighs 90 g.

Datasheet Summary
Powered by GS/AI

The PC673-1A-T-110A is a 30 A SPST normally open power relay with a 110 VAC coil, Fast-On terminals, and a test button. It features dual contacts with T-bar construction, a 4 kV AC dielectric strength between coil and contacts, and operation at up to 277 VAC. The relay has a 30 ms operate and release time, a coil power consumption of 2.5 VA, and operates from -40°C to 85°C. It is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations. The case is made of UL94V-2 flame-resistant plastic and weighs 90 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-T-110A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-T-110A
General Purpose Relays 2500-PC673-1A-T-110A
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-T-110A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details