The PC673-1A-SF-6ALT is a 30A SPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 6VAC coil with a power consumption of 2.5VA, contacts rated for 277VAC, and a 4000 VAC dielectric strength between coil and contacts. The relay has a maximum operate and release time of 30 ms, an operating temperature range of -40°C to 85°C, and is constructed with Ag alloy contacts in a UL94V-2 flame-resistant plastic case. The mounting style accommodates flange installation, and the part includes a test button as indicated by the 'T' suffix in the ordering code. Its weight is 120g for screw terminal with flange variants.
Mounting Type: Flange Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-6ALT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |