The PC673-1A-SF-380ALT is a 30 A SPST normally open power relay with screw terminals and flange mounting, designed for AC coil operation at 380 VAC. It features a 4 kV AC dielectric strength between coil and contacts, a maximum switching voltage of 277 VAC, and an operating temperature range of -40°C to 85°C. The relay has a coil power consumption of 2.5 VA, a contact material of silver alloy, and an operating time of 30 ms max. It meets UL94V-2 flame resistance and has a mechanical service life of 5 × 10⁷ operations. The unit weighs 120 g and includes a push-to-test button.
Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-380ALT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |