Picker Components General Purpose Relays PC673-1A-SF-380AL

Description
Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30 amp power relay with SPST-NO contact form, available in flange-mounted screw terminal configurations. It features a 4 kV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and operates at -40°C to 85°C. The relay uses silver alloy contacts and has a maximum switching voltage of 277 VAC and 150 VDC. Coil power for 380 VAC is 2.5 VA, with a must operate voltage of 304 VAC and must release voltage of 38 VAC. Operate and release times are 30 ms max. The product is UL/cUL rated for AC-1 resistive loads at 30 A at 277 VAC and AC-15 inductive loads at 3 HP at 240 VAC. Terminals support 8 N mechanical strength, and the case is UL94V-2 flame resistant. The weight for screw terminal with flange mounting is 120 g.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30 amp power relay with SPST-NO contact form, available in flange-mounted screw terminal configurations. It features a 4 kV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and operates at -40°C to 85°C. The relay uses silver alloy contacts and has a maximum switching voltage of 277 VAC and 150 VDC. Coil power for 380 VAC is 2.5 VA, with a must operate voltage of 304 VAC and must release voltage of 38 VAC. Operate and release times are 30 ms max. The product is UL/cUL rated for AC-1 resistive loads at 30 A at 277 VAC and AC-15 inductive loads at 3 HP at 240 VAC. Terminals support 8 N mechanical strength, and the case is UL94V-2 flame resistant. The weight for screw terminal with flange mounting is 120 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-380AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-380AL
General Purpose Relays 2500-PC673-1A-SF-380AL
Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-380AL
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.27 - Modular step relay 16A - 202782304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA12.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details