The PC673-1A-SF-220ALT is a 30A power relay with a single-pole normally open contact form, screw terminals, and a flange mount, designed for AC or DC coil operation. It supports a 220VAC coil voltage and features a test button. The relay has a 4kV AC dielectric strength between contact and coil, operates from -40°C to 85°C, and meets UL94V-2 flame resistance. Its contact material is silver alloy, with a maximum switching voltage of 277VAC and a coil power consumption of 2.5VA. The package weighs 120g in flange mounting configuration and has a mechanical service life of 5 × 10^7 operations.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-220ALT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |