The PC673-1A-SD-24DLT is a 30 A single-pole normally-open power relay with screw terminals and DIN rail mounting, designed for 24 VDC coil operation. It features a push-to-test button and is constructed with Ag alloy contacts, achieving a 4 kV AC dielectric strength between coil and contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms maximum. It operates from -40°C to 85°C and meets UL94V-2 flammability standards. The DC coil consumes 1.9 W. The terminal strength is rated at 8 N, and the initial contact resistance is 50 mΩ maximum. Mechanical life is rated at 5 × 10^7 operations, with an electrical life of 1 × 10^5 operations under resistive load.
Mounting Type: DIN Rail, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-24DLT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |