The PC673-1A-SD-220AL is a 30 A single-pole normally open power relay with screw terminals and DIN rail mounting, designed for 220 VAC coil operation. It features a 2.5 VA AC coil, 277 VAC switching voltage, 30 ms operate and release times, and operates between -40°C and 85°C. Contacts are made of silver alloy, with 4 kV AC dielectric strength between coil and contacts, and 500 MΩ minimum insulation resistance. The relay meets UL94V-2 flammability rating and supports 1 × 10⁵ electrical operations. A test button is not included, and no LED is present.
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-220AL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |