The PC673-1A-SD-110DL is a 30 amp SPST normally open power relay with screw terminals and DIN rail mounting, designed for switching AC or DC loads up to 277 VAC and 150 VDC. It features a 110 VDC coil requiring 1.9 W power, with operate and release times of 30 ms maximum. The relay meets UL94V-2 flame resistance standards and provides 4000 VAC dielectric isolation between coil and contacts. It operates from -40°C to 85°C and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. The contact material is silver alloy, and the device weighs 120 g.
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-110DL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |