The PC673 series is a 30 amp power relay with SPST-NO contact form, designed for AC or DC coil operation and available in DIN rail mounting with screw terminals. It features a 4 kV AC dielectric strength between coil and contacts, Ag alloy contacts, and operates at -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC and a coil power of 2.5 VA for AC coils. Terminal strength is 8 N, initial contact resistance is 50 mΩ max, and it supports mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The housing is UL94V-2 flame resistant. The test button and LED features are not applicable to this variant.
Mounting Type: DIN Rail, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-110ALT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |