The PC673-1A-P-48D is a 30 Amp SPST normally open power relay with a 48VDC coil, designed for PCB mounting. It features Fast-On terminals, dual contacts with T-bar construction, and a maximum switching voltage of 277VAC or 150VDC. The relay operates with a coil power of 1.9W, has an operate and release time of 30 ms max, and meets UL and cUL standards for AC-1 resistive loads at 30A @ 277VAC. It is rated for an operating temperature range of -40°C to 85°C, with an insulation resistance of 500 MΩ min at 500 VDC and a dielectric strength of 4 kV AC between coil and contacts. The device is constructed with Ag alloy contacts and UL94V-2 flame-resistant plastic housing. Its weight is 90 g. Test button and LED options are not applicable to this configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-48D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |