Picker Components General Purpose Relays PC673-1A-P-380A

Description
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-P-380A is a 30A SPST normally open power relay with a 380VAC coil, terminated for PCB mounting. It features a T-bar dual-contact design, 4kV AC dielectric isolation between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay has a maximum switching voltage of 277VAC and 150VDC, with an insulation resistance of at least 500MΩ at 500VDC. The coil consumes 2.5VA, and the contact material is silver alloy. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads. The case is flame resistant to UL94V-2. The relay measures 120g in weight when PCB mounted. It meets UL/cUL ratings for AC-1 resistive and AC-15 inductive loads, with a maximum switching power of 8310 VA.

Datasheet Summary
Powered by GS/AI

The PC673-1A-P-380A is a 30A SPST normally open power relay with a 380VAC coil, terminated for PCB mounting. It features a T-bar dual-contact design, 4kV AC dielectric isolation between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay has a maximum switching voltage of 277VAC and 150VDC, with an insulation resistance of at least 500MΩ at 500VDC. The coil consumes 2.5VA, and the contact material is silver alloy. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads. The case is flame resistant to UL94V-2. The relay measures 120g in weight when PCB mounted. It meets UL/cUL ratings for AC-1 resistive and AC-15 inductive loads, with a maximum switching power of 8310 VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-P-380A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-P-380A
General Purpose Relays 2500-PC673-1A-P-380A
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-P-380A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2171334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details
Relay module - 788-544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers