The PC673-1A-P-220DT is a 30 A SPST normally open power relay with a 220 VDC coil, designed for PCB mounting. It features a T-bar contact construction, silver alloy contacts, and a maximum switching voltage of 277 VAC or 150 VDC. The relay operates within a temperature range of -40°C to 85°C, with an operate and release time of 30 ms max. It meets UL and cUL standards with 4 kV AC dielectric strength between coil and contacts, and has a coil power consumption of 1.9 W. The package is PCB pin terminal type, weighing 90 g. The relay is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-220DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |