The PC673-1A-P-220A is a 30 A SPST normally open power relay with a 220 VAC coil, mounted via PCB pins. It features a T-bar dual contact construction, Ag alloy contacts, and a 4 kV AC dielectric strength between coil and contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms max. Coil power consumption is 2.5 VA at 220 VAC, and the operating temperature range is -40°C to 85°C. The package is rated UL94V-2 flame resistant, with 500 MΩ insulation resistance at 500 VDC. It supports a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-220A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |