The PC673-1A-P-12AT is a 30 A SPST normally open power relay with a 12 VAC coil, designed for PCB mounting. It features Fast-On terminals, a test button, and dual contacts with Ag alloy contacts. The relay has a dielectric strength of 4000 VAC between coil and contacts, an insulation resistance of 500 MΩ min at 500 VDC, and operates within a temperature range of -40°C to 85°C. It meets UL94V-2 flammability standards, with an operate and release time of 30 ms max. The coil power consumption is 2.5 VA, and it supports a maximum switching voltage of 277 VAC. The unit weighs 90 g and is rated for 1 × 10⁵ electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-12AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |