Picker Components General Purpose Relays PC673-1A-P-110AT

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-P-110AT is a 30A SPST normally-open power relay with PCB pin terminals, designed for switching resistive and inductive loads up to 277VAC and 150VDC. It features a 110VAC coil with a power consumption of 2.5VA, 30ms operate and release times, and a dielectric strength of 4000VAC between coil and contacts. The relay has silver alloy contacts, operates from -40°C to 85°C, and meets UL94V-2 flame resistance. The PCB mounting configuration is specified. Mechanical life is rated at 5×10^7 operations, and electrical life at 1×10^5 operations.

Datasheet Summary
Powered by GS/AI

The PC673-1A-P-110AT is a 30A SPST normally-open power relay with PCB pin terminals, designed for switching resistive and inductive loads up to 277VAC and 150VDC. It features a 110VAC coil with a power consumption of 2.5VA, 30ms operate and release times, and a dielectric strength of 4000VAC between coil and contacts. The relay has silver alloy contacts, operates from -40°C to 85°C, and meets UL94V-2 flame resistance. The PCB mounting configuration is specified. Mechanical life is rated at 5×10^7 operations, and electrical life at 1×10^5 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-P-110AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-P-110AT
General Purpose Relays 2500-PC673-1A-P-110AT
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-P-110AT
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details