The PC565-1C-12H-X is an ultraminiature automotive PCB relay with a SPDT (1 Form C) contact configuration, rated for a maximum continuous current of 25 A and switching current of 30 A at 16 VDC. It features an 800 mW coil optimized for 12 VDC operation, with a must-operate voltage of 6.5 VDC and must-release voltage of 1.0 VDC. The relay has a sealed, immersion-cleanable design, operates from -40°C to 105°C (Class F insulation), and offers a contact material of AgSnO₂. It supports 1 × 10⁵ electrical operations and 1 × 10⁶ mechanical operations, with an operate time of 10 ms and release time of 5 ms. The unit is RoHS compliant, weighs 4.1 g, and is designed for surface mount PCB assembly with dimensions suitable for automated handling.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC565-1C-12H-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |