Picker Components Automotive Relays PC537-1C-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, sealed, PCB-mounted automotive relay designed for high switching currents up to 100 A. It is available in SPST-NO or SPDT contact forms, with a maximum switching voltage of 28 VDC and a maximum continuous current of 15 A for SPST-NO or 12.5 A for SPDT. The relay operates from -40°C to 105°C, has an operate time of 4 ms max and release time of 1.5 ms max, and consumes 0.57 W when powered at 24 VDC. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 500 VAC between coil and contacts. The part is RoHS compliant and weighs 4 grams. The PC537-1C-24C-X variant includes a dust cover and is a 24 VDC coil version.

Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, sealed, PCB-mounted automotive relay designed for high switching currents up to 100 A. It is available in SPST-NO or SPDT contact forms, with a maximum switching voltage of 28 VDC and a maximum continuous current of 15 A for SPST-NO or 12.5 A for SPDT. The relay operates from -40°C to 105°C, has an operate time of 4 ms max and release time of 1.5 ms max, and consumes 0.57 W when powered at 24 VDC. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 500 VAC between coil and contacts. The part is RoHS compliant and weighs 4 grams. The PC537-1C-24C-X variant includes a dust cover and is a 24 VDC coil version.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC537-1C-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC537-1C-24C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861801 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details