Picker Components Automotive Relays PC537-1C-12S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 5.7 VDC, Must Release Voltage: 1.25 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 5.7 VDC, Must Release Voltage: 1.25 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC537-1C-12S-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 5.7 VDC, Must Release Voltage: 1.25 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 5.7 VDC, Must Release Voltage: 1.25 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W

Supplier's Site Datasheet
Relays - Automotive Relays - 1084395-PC537-1C-12S-X - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1084395-PC537-1C-12S-X
Relays - Automotive Relays 1084395-PC537-1C-12S-X
Win Source Part Number: 1084395-PC537-1C-12S -X Category: Relays>Automotive Relays Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 254 Ohms Coil Current: 47.2 mA Operate Time: 4 ms Coil Type: Non Latching Coil Voltage: 12VDC Switching Voltage: 28VDC - Max Release Time: 1.5 ms Coil Power: 570mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.9 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH info available upon request HTSUS: 8536.41.0050 Mfr: Picker Components Other Names: 2634-PC537-1C-12S-X

Win Source Part Number: 1084395-PC537-1C-12S-X
Category: Relays>Automotive Relays
Termination Style: PC Pin
Features: Sealed - Fully
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 254 Ohms
Coil Current: 47.2 mA
Operate Time: 4 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Switching Voltage: 28VDC - Max
Release Time: 1.5 ms
Coil Power: 570mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.9 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH info available upon request
HTSUS: 8536.41.0050
Mfr: Picker Components
Other Names: 2634-PC537-1C-12S-X

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC537-1C-12S-X 1084395-PC537-1C-12S-X
Product Name Automotive Relays Relays - Automotive Relays
Mounting Panel PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.06 - Step relay 10A - 260681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415030-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Basic relay - 858-162 - WAGO
Specs
Mounting Pluggable module
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details