The PC537-1C-12S-N-X is an ultraminiature automotive PCB-mounted relay with a 1 Form C (SPDT) contact configuration, sealed case, and PCB pin termination. It operates at 12 VDC coil voltage with a coil power consumption of 0.57 W, has a maximum switching current of 40 A and switching voltage of 28 VDC, and supports a continuous current of 12.5 A. The relay features AgNi contact material, an operate time of 4 ms max, a release time of 1.5 ms max, and operates from -40°C to 105°C. It is RoHS compliant and weighs 4 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 5.7 VDC, Must Release Voltage: 1.25 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC537-1C-12S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |