The PC537 is an ultraminiature, sealed, PCB-mounted automotive relay with SPST-NO (1 Form A) or SPDT (1 Form C) contact forms, rated for 30 A resistive load at 28 VDC and capable of switching up to 100 A inrush. It operates from -40°C to 105°C, has a 24 VDC coil consuming 0.57 W, with a must-operate voltage of 13.8 VDC and must-release voltage of 3 VDC. Operate time is 4 ms max, release time 1.5 ms max. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 500 VAC between coil and contacts. The relay weighs 4 grams and is RoHS compliant. Terminal configuration includes pins 3, 4, and 5 with a width of 0.039 x 0.024 inches for the wide-pin version. Contact material is AgSnO, AgNi, or AgSnO+Au, with initial contact resistance of 100 mΩ max at 0.1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC537-1A-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |