The PC537-1A-24S-N-X is an ultraminiature automotive PCB-mounted relay with a single-pole single-throw normally open (SPST-NO) contact form, rated for 30 A resistive load at 28 VDC and a maximum switching current of 100 A. It features a 24 VDC coil with 0.57 W power consumption, operates from -40°C to 105°C, and has a sealed, immersion-cleanable design. The relay uses AgNi contact material, has an operate time of 4 ms max and release time of 1.5 ms max, and is RoHS compliant. The package is PCB-pin mounted with a weight of 4 grams and terminal strength of 10 N.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC537-1A-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |