The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package, RoHS compliance, and Class F insulation. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating for inrush current at 125 VAC. The coil voltage variant for this part operates at 5 VDC with a power consumption of 69 Ω resistance, requiring a minimum operate voltage of 3.75 VDC and a release voltage of 0.5 VDC. Operate time is less than 15 ms and release time is less than 10 ms. It operates over a temperature range of -40°C to 105°C, with an insulation resistance of at least 1,000 MΩ at 500 VDC. The contact material is AgSnO2 for this variant, and the terminal termination is PCB pin. The device weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |