The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching. It features a sealed, immersion-cleanable case, Class F insulation, and RoHS compliance. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating for inrush current. It operates with a 450 mW coil, has an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -40 °C to 105 °C. The physical dimensions and weight are 10 grams, with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-5C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |