The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating for inrush current. It features a sealed, immersion-cleanable design, Class F insulation, and operates from -40°C to 105°C. The relay has a 48 VDC coil consuming 450 mW, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Contact material is AgSnO2, with a contact resistance of 100 milliohms max at 0.1 A and 6 VDC. Operate time is less than 15 ms, release time less than 10 ms. The part is RoHS compliant and weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-48C-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |