The PC520 series is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, capable of switching 1 HP loads at 125 VAC and 250 VAC. It features a "sugar cube" footprint, sealed construction, and RoHS compliance. The relay operates with a 450 mW coil, has an operate time of less than 15 ms, and a release time of less than 10 ms. It meets Class F insulation standards with an operating temperature range of -40 °C to 105 °C. Terminal strength is 5 N, insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 V between contact and coil. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-48C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |