The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 16 A at 277 VAC and 20 A at 125 VAC, with a 1 HP inductive load rating at 125 VAC and 250 VAC. It features TV-8 rating for tungsten loads at 125 VAC, AgCdO with gold-plated contacts, Class F insulation, and operates from -40°C to 105°C. The relay is sealed, immersion cleanable, RoHS compliant, and has a 360 mW coil power consumption. Its terminal strength is 5 N, with an operate time under 15 ms and release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between contact and coil. The relay weighs 10 grams and supports a surge voltage of 4 kV. Contact material and insulation class are standard across all variants in this series.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-24S-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |