Picker Components General Purpose Relays PC520-1C-24C-0.45-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, designed for general-purpose switching. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and RoHS compliance. The relay has a Class F insulation system, operates from -40°C to 105°C, and meets TV-8 inrush current ratings at 125 VAC. Contact material is AgCdO or variants, with initial contact resistance of 100 milliohms max. Coil power is 450 mW at 24 VDC, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. Weight is 10 grams.

Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, designed for general-purpose switching. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and RoHS compliance. The relay has a Class F insulation system, operates from -40°C to 105°C, and meets TV-8 inrush current ratings at 125 VAC. Contact material is AgCdO or variants, with initial contact resistance of 100 milliohms max. Coil power is 450 mW at 24 VDC, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. Weight is 10 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1C-24C-0.45-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1C-24C-0.45-X
General Purpose Relays 2500-PC520-1C-24C-0.45-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1C-24C-0.45-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.1271S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers