The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and TV-8 inrush current handling at 125 VAC. It features a sealed, immersion-cleanable design, Class F insulation, and RoHS compliance. The relay supports SPDT contact form (1C), operates on 12 VDC coil voltage with 360 mW power consumption, and has an operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -40°C to 105°C, with insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 2,500 VAC between contact and coil. The contact material is AgSnO₂ for the ST variant, and the package is PCB mount with a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-12ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |