The PC520 series is a 20 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 inrush current capability at 125 VAC. It features a sealed, immersion-cleanable design, Class F insulation, and AgCdO + gold-plated contacts. The relay supports relay coil powers of 360 mW, 450 mW, or 600 mW, with must operate and release voltages defined for each coil voltage. It operates from -40°C to 105°C, has a dielectric strength of 2500 VAC between contact and coil, and meets RoHS compliance. The part number PC520-1C-12C-0.45G-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-12C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |