Picker Components General Purpose Relays PC520-1C-12C-0.45-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It features a sealed, immersible enclosure and RoHS-compliant construction. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 inrush current rating at 125 VAC. It includes Class F insulation, an operating temperature range of -40°C to 105°C, and a coil power of 450 mW at 12 VDC. The contact form is SPDT (1 Form C), with AgCdO contact material, operate time under 15 ms, and release time under 10 ms. Terminal strength is 5 N, and insulation resistance is 1,000 MΩ min at 500 VDC.

Datasheet Summary
Powered by GS/AI

The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It features a sealed, immersible enclosure and RoHS-compliant construction. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 inrush current rating at 125 VAC. It includes Class F insulation, an operating temperature range of -40°C to 105°C, and a coil power of 450 mW at 12 VDC. The contact form is SPDT (1 Form C), with AgCdO contact material, operate time under 15 ms, and release time under 10 ms. Terminal strength is 5 N, and insulation resistance is 1,000 MΩ min at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1C-12C-0.45-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1C-12C-0.45-X
General Purpose Relays 2500-PC520-1C-12C-0.45-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1C-12C-0.45-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861759 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers