Picker Components General Purpose Relays PC520-1B-48ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a 1 HP switching capacity at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a maximum switching voltage of 250 VAC, an inrush current rating of 80 A, and a TV-8 rating at 125 VAC. Its contact material options include AgCdO, AgSnO2, or AgCdO with gold plating. The coil operates at 48 VDC with a power consumption of 600 mW, must operate at 36.0 VDC, and must release at 4.8 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -40°C to 105°C. The relay weighs 10 grams and meets UL/CUL ratings E93379.

Datasheet Summary
Powered by GS/AI

The PC520 is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a 1 HP switching capacity at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a maximum switching voltage of 250 VAC, an inrush current rating of 80 A, and a TV-8 rating at 125 VAC. Its contact material options include AgCdO, AgSnO2, or AgCdO with gold plating. The coil operates at 48 VDC with a power consumption of 600 mW, must operate at 36.0 VDC, and must release at 4.8 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -40°C to 105°C. The relay weighs 10 grams and meets UL/CUL ratings E93379.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1B-48ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1B-48ST-X
General Purpose Relays 2500-PC520-1B-48ST-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1B-48ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details